FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini).
SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers.
| 300mm (Mini) | |
| 400mm (Mini, Standard) | |
| 500mm (Mini, Standard, Heavy) | |
| 630mm (Standard, Heavy) | |
| 800mm (Standard, Heavy) |
MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes). Mounting holes fit almost any USA or metric slot spacing.
MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Tooling Plates and Columns |
| Product Number | CL-MF40-0801 |
| Product Name | Standard Square Pallet Tooling Plate |
| Plate / Block Type | Clamping Pallet |
| Material | Cast Iron |
| Width / Diameter | 15.2 inch (386 mm) |
| Length | 15.2 inch (386 mm) |