Carr Lane Manufacturing Co. Window Tooling Block CL-MF40-0651

Description
FEATURES: Precision two-sided frame for mounting Vertical Tooling Plates, allowing quick fixture changes. Also, the center opening can be used to machine a workpiece from the back side. Both faces are accurately finish ground to tight tolerances, and qualified to the base. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Standard (1/2") modular systems, in three popular pallet sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard) 630mm (Standard) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.
Description
FEATURES: Precision two-sided frame for mounting Vertical Tooling Plates, allowing quick fixture changes. Also, the center opening can be used to machine a workpiece from the back side. Both faces are accurately finish ground to tight tolerances, and qualified to the base. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Standard (1/2") modular systems, in three popular pallet sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard) 630mm (Standard) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.

Suppliers

Company
Product
Description
Supplier Links
Window Tooling Block - CL-MF40-0651 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Window Tooling Block
CL-MF40-0651
Window Tooling Block CL-MF40-0651
FEATURES: Precision two-sided frame for mounting Vertical Tooling Plates, allowing quick fixture changes. Also, the center opening can be used to machine a workpiece from the back side. Both faces are accurately finish ground to tight tolerances, and qualified to the base. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Standard (1/2") modular systems, in three popular pallet sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard) 630mm (Standard) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.

FEATURES: Precision two-sided frame for mounting Vertical Tooling Plates, allowing quick fixture changes. Also, the center opening can be used to machine a workpiece from the back side. Both faces are accurately finish ground to tight tolerances, and qualified to the base. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening.
SIZES: Available for Standard (1/2") modular systems, in three popular pallet sizes — see Dimensions page for part numbers.

400mm (Standard)
500mm (Standard)
630mm (Standard)

MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing.
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0651
Product Name Window Tooling Block
Plate / Block Type Window Tooling Block
Material Cast Iron
Width / Diameter 15.2 inch (386 mm)
Length 14.76 inch (375 mm)
Height 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
OK-Vise® RM Rail System Speed Plates - PBQ-S1 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Weight 0.1500 lbs (0.0680 kg)
View Details
ASTM D256 IZOD Impact Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Universal Pressure Box Front & Rear Panel Set - PXU317FR - Tooling Technology
Specs
Plate / Block Type Platen / Mold Plate
View Details