Carr Lane Manufacturing Co. Standard Two-Sided Tooling Block CL-MF40-0614

Description
FEATURES: Precision tooling block for machining-center pallets. Both faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Precision tooling block for machining-center pallets. Both faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Standard Two-Sided Tooling Block - CL-MF40-0614 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Standard Two-Sided Tooling Block
CL-MF40-0614
Standard Two-Sided Tooling Block CL-MF40-0614
FEATURES: Precision tooling block for machining-center pallets. Both faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Precision tooling block for machining-center pallets. Both faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening.
SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers.

300mm (Mini)
400mm (Mini, Standard)
500mm (Mini, Standard)
630mm (Standard, Heavy)
800mm (Standard, Heavy)

MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing.
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0614
Product Name Standard Two-Sided Tooling Block
Plate / Block Type Tombstone
Material Cast Iron
Width / Diameter 31.5 inch (800 mm)
Length 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Square Receivers - QL2-100105 - Jergens, Inc.
Specs
Weight 3.97 lbs (1.8 kg)
Shape Square
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ASTM D256 IZOD Impact Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
ZAC150 Tension Base Plate - FSH02374 - FUTEK Advanced Sensor Technology, Inc.
FUTEK Advanced Sensor Technology, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum
View Details