Carr Lane Manufacturing Co. Standard Round Tooling Plate CL-MF40-0312

Description
FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard round table sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard, Heavy) 600mm (Heavy) MOUNTING: Two Locating Keys are required to locate a Round Tooling Plate on a T-slotted table (order separately to fit specific machine). Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard round table sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard, Heavy) 600mm (Heavy) MOUNTING: Two Locating Keys are required to locate a Round Tooling Plate on a T-slotted table (order separately to fit specific machine). Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Standard Round Tooling Plate - CL-MF40-0312 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Standard Round Tooling Plate
CL-MF40-0312
Standard Round Tooling Plate CL-MF40-0312
FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard round table sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard, Heavy) 600mm (Heavy) MOUNTING: Two Locating Keys are required to locate a Round Tooling Plate on a T-slotted table (order separately to fit specific machine). Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position.
SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard round table sizes — see Dimensions page for part numbers.

400mm (Standard)
500mm (Standard, Heavy)
600mm (Heavy)

MOUNTING: Two Locating Keys are required to locate a Round Tooling Plate on a T-slotted table (order separately to fit specific machine). Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 required).
MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0312
Product Name Standard Round Tooling Plate
Plate / Block Type Tooling / Fixture Plate
Material Cast Iron
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Heavy Riser Plate - CL-MF50-0901 - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Plate / Block Type Box Bracket / Riser Plate
Material Cast Iron
Width / Diameter 6.25 inch (159 mm)
View Details