Carr Lane Manufacturing Co. Mini Rectangular Tooling Plate CL-MF25-0152

Description
FEATURES: Small, extra-long Rectangular Tooling Plates for Mini-size modular systems. Finish ground to tight tolerances, with all multipurpose holes spaced within .0004" of true position. SIZES: Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 12" x 20" (Mini) 16" x 24" (Mini) MOUNTING: Two Sure-Lock Fixture Keys are required to locate a Rectangular Tooling Plate on a T-slotted table (order separately to fit specific machine). Fasten using socket-head cap screws and T Nuts (order separately, 2 or 3 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Small, extra-long Rectangular Tooling Plates for Mini-size modular systems. Finish ground to tight tolerances, with all multipurpose holes spaced within .0004" of true position. SIZES: Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 12" x 20" (Mini) 16" x 24" (Mini) MOUNTING: Two Sure-Lock Fixture Keys are required to locate a Rectangular Tooling Plate on a T-slotted table (order separately to fit specific machine). Fasten using socket-head cap screws and T Nuts (order separately, 2 or 3 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Mini Rectangular Tooling Plate - CL-MF25-0152 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Mini Rectangular Tooling Plate
CL-MF25-0152
Mini Rectangular Tooling Plate CL-MF25-0152
FEATURES: Small, extra-long Rectangular Tooling Plates for Mini-size modular systems. Finish ground to tight tolerances, with all multipurpose holes spaced within .0004" of true position. SIZES: Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 12" x 20" (Mini) 16" x 24" (Mini) MOUNTING: Two Sure-Lock Fixture Keys are required to locate a Rectangular Tooling Plate on a T-slotted table (order separately to fit specific machine). Fasten using socket-head cap screws and T Nuts (order separately, 2 or 3 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Small, extra-long Rectangular Tooling Plates for Mini-size modular systems. Finish ground to tight tolerances, with all multipurpose holes spaced within .0004" of true position.
SIZES: Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers.

12" x 20" (Mini)
16" x 24" (Mini)

MOUNTING: Two Sure-Lock Fixture Keys are required to locate a Rectangular Tooling Plate on a T-slotted table (order separately to fit specific machine). Fasten using socket-head cap screws and T Nuts (order separately, 2 or 3 required).
MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF25-0152
Product Name Mini Rectangular Tooling Plate
Plate / Block Type Tooling / Fixture Plate
Material Cast Iron
Width / Diameter 16 inch (406 mm)
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Square Support Pallets - QL-200500 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 11.42 lbs (5.18 kg)
Shape Square
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Standard Quick-Change Pallet Tooling Plate - CL-MF40-0881 - Carr Lane Manufacturing Co.
Specs
Plate / Block Type Clamping Pallet
Material Cast Iron
Width / Diameter 15.2 inch (386 mm)
View Details