Klein Tools, Inc. Twisted Pair Punch Down Tool VDV427-806

Description
PUNCHDOWN TOOL WITH 110/66 BLADE TYPE PUNCHDOWN, CUT OPERATION TYPE 110 PUNCHDOWN BLOCK CONNECTOR TYPE COLOR CODE YELLOW OVERALL LENGTH 7 INCH VDV427 MODEL
Datasheet
Description
PUNCHDOWN TOOL WITH 110/66 BLADE TYPE PUNCHDOWN, CUT OPERATION TYPE 110 PUNCHDOWN BLOCK CONNECTOR TYPE COLOR CODE YELLOW OVERALL LENGTH 7 INCH VDV427 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Twisted Pair Punch Down Tool
VDV427-806
Twisted Pair Punch Down Tool VDV427-806
PUNCHDOWN TOOL WITH 110/66 BLADE TYPE PUNCHDOWN, CUT OPERATION TYPE 110 PUNCHDOWN BLOCK CONNECTOR TYPE COLOR CODE YELLOW OVERALL LENGTH 7 INCH VDV427 MODEL
  • PUNCHDOWN TOOL WITH 110/66 BLADE TYPE
  • PUNCHDOWN, CUT OPERATION TYPE
  • 110 PUNCHDOWN BLOCK CONNECTOR TYPE
  • COLOR CODE YELLOW
  • OVERALL LENGTH 7 INCH
  • VDV427 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Punches
Product Number VDV427-806
Product Name Twisted Pair Punch Down Tool
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 3.94 inch (100 mm)
View Details
CENTER PUNCH - J413/8S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 4.88 inch (124 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Pin Punch - 66322 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5 inch (127 mm)
Overall Length 5 inch (127 mm)
View Details
2 suppliers