FEATURES: Similar to an SFM metric renewable bushing, but with specially designed chip-breaking notches on the drill-exit end. Use to break up chips from tough, stringy materials, to reduce friction and heat buildup. Reduces bushing wear at the drill-exit end and reduces the chance of tool or workpiece damage. A chip-breaker bushing should extend beyond its liner to allow chips to escape. Chip breakers are also available on other bushing types such as PM and HM.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, with any standard metric ID size within the stated range.
| CHM-10-20-4.50 | SFM-type bushing with chip breaker, 4.50mm ID | ||
| PMCH-10-20-4.50 | PM-type bushing with chip breaker, 4.50mm ID | ||
| HMCH-10-20-4.50 | HM-type bushing with chip breaker, 4.50mm ID |
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Guide Bushings and Drill Bushings |
| Product Number | CHM Series |
| Product Name | Metric Chip Breaker Bushing |