Carr Lane Manufacturing Co. Carbide Slip/Fixed Renewable Bushing SFC Series

Description
FEATURES: Carbide version of our popular SF bushing, for high-production applications. Replaceable SFC bushings are generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the tooling's lifetime, or to switch bushings to perform multi-step operations with the same tooling. SFC bushings combine the benefits of older SC-type slip-renewable and FC-type fixed renewable bushings: one side has a lockscrew recess for fixed mounting; the other has a locking recess that allows the bushing to slip down, then rotate to lock in place. Carbide bushings are available in all three types: SFC, SC, and FC. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. SFC-20-16-.1250 Standard bushing, 1/8" ID SFC-20-16-.1772 Standard bushing, 4.50mm ID (.1772")
Description
FEATURES: Carbide version of our popular SF bushing, for high-production applications. Replaceable SFC bushings are generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the tooling's lifetime, or to switch bushings to perform multi-step operations with the same tooling. SFC bushings combine the benefits of older SC-type slip-renewable and FC-type fixed renewable bushings: one side has a lockscrew recess for fixed mounting; the other has a locking recess that allows the bushing to slip down, then rotate to lock in place. Carbide bushings are available in all three types: SFC, SC, and FC. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. SFC-20-16-.1250 Standard bushing, 1/8" ID SFC-20-16-.1772 Standard bushing, 4.50mm ID (.1772")

Suppliers

Company
Product
Description
Supplier Links
Carbide Slip/Fixed Renewable Bushing - SFC Series - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Carbide Slip/Fixed Renewable Bushing
SFC Series
Carbide Slip/Fixed Renewable Bushing SFC Series
FEATURES: Carbide version of our popular SF bushing, for high-production applications. Replaceable SFC bushings are generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the tooling's lifetime, or to switch bushings to perform multi-step operations with the same tooling. SFC bushings combine the benefits of older SC-type slip-renewable and FC-type fixed renewable bushings: one side has a lockscrew recess for fixed mounting; the other has a locking recess that allows the bushing to slip down, then rotate to lock in place. Carbide bushings are available in all three types: SFC, SC, and FC. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. SFC-20-16-.1250 Standard bushing, 1/8" ID SFC-20-16-.1772 Standard bushing, 4.50mm ID (.1772")

FEATURES: Carbide version of our popular SF bushing, for high-production applications. Replaceable SFC bushings are generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the tooling's lifetime, or to switch bushings to perform multi-step operations with the same tooling. SFC bushings combine the benefits of older SC-type slip-renewable and FC-type fixed renewable bushings: one side has a lockscrew recess for fixed mounting; the other has a locking recess that allows the bushing to slip down, then rotate to lock in place. Carbide bushings are available in all three types: SFC, SC, and FC.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes.

SFC-20-16-.1250Standard bushing, 1/8" ID
SFC-20-16-.1772Standard bushing,
4.50mm ID (.1772")
Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Guide Bushings and Drill Bushings
Product Number SFC Series
Product Name Carbide Slip/Fixed Renewable Bushing
Unlock Full Specs
to access all available technical data

Similar Products