Carr Lane Manufacturing Co. Horizontal Handle Series Automatically Adjusting

Description
Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1/2" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application where part size can vary. Fits in the same space, and provides the same clamping force as the same-size standard toggle clamp. Open arm provides adjustable spindle location. Arm opens 87° while handle moves 80°.
Description
Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1/2" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application where part size can vary. Fits in the same space, and provides the same clamping force as the same-size standard toggle clamp. Open arm provides adjustable spindle location. Arm opens 87° while handle moves 80°.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Handle Series - Automatically Adjusting - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Horizontal Handle Series
Automatically Adjusting
Horizontal Handle Series Automatically Adjusting
Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1/2" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application where part size can vary. Fits in the same space, and provides the same clamping force as the same-size standard toggle clamp. Open arm provides adjustable spindle location. Arm opens 87° while handle moves 80°.

Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1/2" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application where part size can vary. Fits in the same space, and provides the same clamping force as the same-size standard toggle clamp. Open arm provides adjustable spindle location. Arm opens 87° while handle moves 80°.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number Automatically Adjusting
Product Name Horizontal Handle Series
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
300 LB CAP Straight Line Action Toggle Clamps with Flanged Base - 70046 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Push/Pull Plunger Type Series - Standard SPC Design - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Actuation Manual
View Details