RS Components, Ltd. Clamps 7719326

Description
Drop Forged Heavy Duty Clamp 600 mm
Request a Quote
Description
Drop Forged Heavy Duty Clamp 600 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 7719326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
7719326
Clamps 7719326
Drop Forged Heavy Duty Clamp 600 mm

Drop Forged Heavy Duty Clamp 600 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 7719326
Product Name Clamps
Clamp Type Screw clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Clamps - 2726461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamps - 176141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Clamps - 2726472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Magnesium
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details