Carr Lane Manufacturing Co. Forged Toggle Pliers 270 Series

Description
700 Lbs Holding Capacity FEATURES: Heavy-duty toggle pliers made of forged steel. Compact, narrow jaw for applications in confined areas. Two-way quick-release lever for easy opening. 1/2" jaw width in closed position. MODELS AVAILABLE (STEEL): CL-270-PL Hex-Head Spindle ACCESSORIES: Supplied with 5/16-18 hex-head spindle. MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Release lever > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.
Description
700 Lbs Holding Capacity FEATURES: Heavy-duty toggle pliers made of forged steel. Compact, narrow jaw for applications in confined areas. Two-way quick-release lever for easy opening. 1/2" jaw width in closed position. MODELS AVAILABLE (STEEL): CL-270-PL Hex-Head Spindle ACCESSORIES: Supplied with 5/16-18 hex-head spindle. MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Release lever > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Forged Toggle Pliers - 270 Series - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Forged Toggle Pliers
270 Series
Forged Toggle Pliers 270 Series
700 Lbs Holding Capacity FEATURES: Heavy-duty toggle pliers made of forged steel. Compact, narrow jaw for applications in confined areas. Two-way quick-release lever for easy opening. 1/2" jaw width in closed position. MODELS AVAILABLE (STEEL): CL-270-PL Hex-Head Spindle ACCESSORIES: Supplied with 5/16-18 hex-head spindle. MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Release lever > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.

700 Lbs Holding Capacity
FEATURES: Heavy-duty toggle pliers made of forged steel. Compact, narrow jaw for applications in confined areas. Two-way quick-release lever for easy opening. 1/2" jaw width in closed position.
MODELS AVAILABLE (STEEL):
CL-270-PL Hex-Head Spindle
ACCESSORIES: Supplied with 5/16-18 hex-head spindle.
MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Release lever > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number 270 Series
Product Name Forged Toggle Pliers
Clamp Type Toggle Clamp
Toggle Clamp Type Pliers
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

140 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70005 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Push/Pull Plunger Type Series - Threaded Body - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Actuation Manual
View Details