Carlson Engineering & Manufacturing XMod Type 2 Drive Head FXD-171

Description
A highly modular & versatile, single-stage approach to automatic screwdriving designed to pick up fasteners with a vacuum finder tube & drive them into place. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the XMod Type 2 Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 25-nm torque capacity. 5-kg without screwdriver tool. 40-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.
Description
A highly modular & versatile, single-stage approach to automatic screwdriving designed to pick up fasteners with a vacuum finder tube & drive them into place. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the XMod Type 2 Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 25-nm torque capacity. 5-kg without screwdriver tool. 40-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.
Datasheet
Datasheet Summary
Powered by GS/AI

The XMod Type 2 Drive Head, part number FXD-171, is designed for automatic screwdriving applications. It features a torque capacity of 25 Nm and a weight of 5 kg without the screwdriver tool. The drive head has an approximate width of 40 mm, allowing for compact integration into assembly lines. It supports quick screwdriver bit changes and includes linear guide bearings for enhanced durability. The product is equipped with home and extend limit switches, and offers an optional screw presence detection feature with a bracket. Additionally, it can be adapted to most screwdriver brands, making it a versatile choice for various assembly automation needs.

Datasheet Summary
Powered by GS/AI

The XMod Type 2 Drive Head, part number FXD-171, is designed for automatic screwdriving applications. It features a torque capacity of 25 Nm and a weight of 5 kg without the screwdriver tool. The drive head has an approximate width of 40 mm, allowing for compact integration into assembly lines. It supports quick screwdriver bit changes and includes linear guide bearings for enhanced durability. The product is equipped with home and extend limit switches, and offers an optional screw presence detection feature with a bracket. Additionally, it can be adapted to most screwdriver brands, making it a versatile choice for various assembly automation needs.

Suppliers

Company
Product
Description
Supplier Links
XMod Type 2 Drive Head - FXD-171 - Carlson Engineering & Manufacturing
San Dimas, CA, United States
XMod Type 2 Drive Head
FXD-171
XMod Type 2 Drive Head FXD-171
A highly modular & versatile, single-stage approach to automatic screwdriving designed to pick up fasteners with a vacuum finder tube & drive them into place. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the XMod Type 2 Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 25-nm torque capacity. 5-kg without screwdriver tool. 40-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.

A highly modular & versatile, single-stage approach to automatic screwdriving designed to pick up fasteners with a vacuum finder tube & drive them into place.

Streamlined automatic screw assembly made simple.

Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today.

About the XMod Type 2 Drive Head automated screw assembly end effector.

Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving.

  • 25-nm torque capacity.
  • 5-kg without screwdriver tool.
  • 40-mm approximate width.
  • Quick screwdriver bit change.
  • Linear guide bearings for long life.
  • Home & extend limit switches.
  • Screw presence option with bracket.
  • Optional depth control.
  • Jaw & part never touch.
  • Can adapt to most screwdrivers.
Supplier's Site Datasheet

Technical Specifications

  Carlson Engineering & Manufacturing
Product Category Screwdrivers (electric and pneumatic)
Product Number FXD-171
Product Name XMod Type 2 Drive Head
Screwdriver Style Fixtured
Unlock Full Specs
to access all available technical data

Similar Products

Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1798515 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
SlimDrive Type 1 Drive Head - FXD-158 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style In-line
Torque Range 18.44 Ft-lbs (25 N-m)
View Details