Carlen Controls, Inc. CC1200 DIGITAL PULSE TACHOMETER CC1200

Description
APPLICATION For use with drive motors requiring a hollow shaft for the passage of fluids to the drive load. The CC1200 pulse tachometer can be directly mounted to the motor shaft allowing passage to the motor hollow shaft thru the tachometer hollow shaft. FEATURES Hollow shaft bores up to 6 inches Mounting flange with pilot for accurate centering of the pulse tachometer Multiple functions in a single housing: -Up to four isolated tachometer outputs -Single turn resolver for vector control
Description
APPLICATION For use with drive motors requiring a hollow shaft for the passage of fluids to the drive load. The CC1200 pulse tachometer can be directly mounted to the motor shaft allowing passage to the motor hollow shaft thru the tachometer hollow shaft. FEATURES Hollow shaft bores up to 6 inches Mounting flange with pilot for accurate centering of the pulse tachometer Multiple functions in a single housing: -Up to four isolated tachometer outputs -Single turn resolver for vector control

Suppliers

Company
Product
Description
Supplier Links
CC1200 DIGITAL PULSE TACHOMETER - CC1200 - Carlen Controls, Inc.
Roanoke, VA, USA
CC1200 DIGITAL PULSE TACHOMETER
CC1200
CC1200 DIGITAL PULSE TACHOMETER CC1200
APPLICATION For use with drive motors requiring a hollow shaft for the passage of fluids to the drive load. The CC1200 pulse tachometer can be directly mounted to the motor shaft allowing passage to the motor hollow shaft thru the tachometer hollow shaft. FEATURES Hollow shaft bores up to 6 inches Mounting flange with pilot for accurate centering of the pulse tachometer Multiple functions in a single housing: -Up to four isolated tachometer outputs -Single turn resolver for vector control

APPLICATION

For use with drive motors requiring a hollow shaft for the passage of fluids to the drive load. The CC1200 pulse tachometer can be directly mounted to the motor shaft allowing passage to the motor hollow shaft thru the tachometer hollow shaft.

FEATURES

  • Hollow shaft bores up to 6 inches
  • Mounting flange with pilot for accurate centering of the pulse tachometer
  • Multiple functions in a single housing:
    • -Up to four isolated tachometer outputs
    • -Single turn resolver for vector control
Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Tachometers
Product Number CC1200
Product Name CC1200 DIGITAL PULSE TACHOMETER
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Tachometer Rotation Meter - PCE-DT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller) (optional feature); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 1857271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
CC600 DIGITAL PULSE TACHOMETER - CC600 - Carlen Controls, Inc.
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Operating Speed 0.0 to 30000 rpm
View Details