Carl Zeiss Industrial Metrology, LLC Surface Measuring System Surfcom 2000

Description
All CONTOURECORD and SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring system – or vice versa. Furthermore, additional sensors can be retrofitted, e.g. a hybrid sensor or a white light sensor. Benefits Futureproof modular system, upgradeable on site Considerably faster, less maintenance and vibrations than standard system designs thanks to patented non-contact linear drive in the X axis Topography measurements up to seven times faster than systems with a spindle drive Can be used with numerous sensors: surface, contour, hybrid and white light sensors Topography function or lead twist measurement function quickly upgradeable on site Optional rotation tracing driver for standards-compliant effective surface measurement on rotationally symmetric features Optional hand wheel to turn the tracing driver ±15 degrees Upgrade possibility through combined CNC modular system: Y table, horizontal rotary table, vertical rotary table Various furniture solutions for SD versions and fully enclosed DX versions with integrated vibration damping and a minimal footprint SURFCOM 2000 Quickly and precisely measure contours and roughness in one measuring run Sensors: Highly accurate, wide-range hybrid probe for contour and surface measurements Measuring range up to 15 mm Options Expandable sensors: contour, surface, hybrid, white light Topography and lead twist measurement function quickly upgradeable on site Optional rotating tracing driver Hand wheel to move the tracing driver (±15 degrees) CNC module for automation Different furniture solutions and fully enclosed DX version
Description
All CONTOURECORD and SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring system – or vice versa. Furthermore, additional sensors can be retrofitted, e.g. a hybrid sensor or a white light sensor. Benefits Futureproof modular system, upgradeable on site Considerably faster, less maintenance and vibrations than standard system designs thanks to patented non-contact linear drive in the X axis Topography measurements up to seven times faster than systems with a spindle drive Can be used with numerous sensors: surface, contour, hybrid and white light sensors Topography function or lead twist measurement function quickly upgradeable on site Optional rotation tracing driver for standards-compliant effective surface measurement on rotationally symmetric features Optional hand wheel to turn the tracing driver ±15 degrees Upgrade possibility through combined CNC modular system: Y table, horizontal rotary table, vertical rotary table Various furniture solutions for SD versions and fully enclosed DX versions with integrated vibration damping and a minimal footprint SURFCOM 2000 Quickly and precisely measure contours and roughness in one measuring run Sensors: Highly accurate, wide-range hybrid probe for contour and surface measurements Measuring range up to 15 mm Options Expandable sensors: contour, surface, hybrid, white light Topography and lead twist measurement function quickly upgradeable on site Optional rotating tracing driver Hand wheel to move the tracing driver (±15 degrees) CNC module for automation Different furniture solutions and fully enclosed DX version

Suppliers

Company
Product
Description
Supplier Links
Surface Measuring System - Surfcom 2000 - Carl Zeiss Industrial Metrology, LLC
Maple Grove, MN, USA
Surface Measuring System
Surfcom 2000
Surface Measuring System Surfcom 2000
All CONTOURECORD and SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring system – or vice versa. Furthermore, additional sensors can be retrofitted, e.g. a hybrid sensor or a white light sensor. Benefits Futureproof modular system, upgradeable on site Considerably faster, less maintenance and vibrations than standard system designs thanks to patented non-contact linear drive in the X axis Topography measurements up to seven times faster than systems with a spindle drive Can be used with numerous sensors: surface, contour, hybrid and white light sensors Topography function or lead twist measurement function quickly upgradeable on site Optional rotation tracing driver for standards-compliant effective surface measurement on rotationally symmetric features Optional hand wheel to turn the tracing driver ±15 degrees Upgrade possibility through combined CNC modular system: Y table, horizontal rotary table, vertical rotary table Various furniture solutions for SD versions and fully enclosed DX versions with integrated vibration damping and a minimal footprint SURFCOM 2000 Quickly and precisely measure contours and roughness in one measuring run Sensors: Highly accurate, wide-range hybrid probe for contour and surface measurements Measuring range up to 15 mm Options Expandable sensors: contour, surface, hybrid, white light Topography and lead twist measurement function quickly upgradeable on site Optional rotating tracing driver Hand wheel to move the tracing driver (±15 degrees) CNC module for automation Different furniture solutions and fully enclosed DX version

All CONTOURECORD and SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring system – or vice versa. Furthermore, additional sensors can be retrofitted, e.g. a hybrid sensor or a white light sensor.

Benefits

  • Futureproof modular system, upgradeable on site
  • Considerably faster, less maintenance and vibrations than standard system designs thanks to patented non-contact linear drive in the X axis
  • Topography measurements up to seven times faster than systems with a spindle drive
  • Can be used with numerous sensors: surface, contour, hybrid and white light sensors
  • Topography function or lead twist measurement function quickly upgradeable on site
  • Optional rotation tracing driver for standards-compliant effective surface measurement on rotationally symmetric features
  • Optional hand wheel to turn the tracing driver ±15 degrees
  • Upgrade possibility through combined CNC modular system: Y table, horizontal rotary table, vertical rotary table
  • Various furniture solutions for SD versions and fully enclosed DX versions with integrated vibration damping and a minimal footprint

SURFCOM 2000

Quickly and precisely measure contours and roughness in one measuring run

Sensors:

  • Highly accurate, wide-range hybrid probe for contour and surface measurements
  • Measuring range up to 15 mm

Options

  • Expandable sensors: contour, surface, hybrid, white light
  • Topography and lead twist measurement function quickly upgradeable on site
  • Optional rotating tracing driver
  • Hand wheel to move the tracing driver (±15 degrees)
  • CNC module for automation
  • Different furniture solutions and fully enclosed DX version
Supplier's Site

Technical Specifications

  Carl Zeiss Industrial Metrology, LLC
Product Category Surface Metrology Equipment
Product Number Surfcom 2000
Product Name Surface Measuring System
Measurement Capability Area or three dimensional profile; Waviness; Roughness
Unlock Full Specs
to access all available technical data

Similar Products

Innovative green laser scanner - scanCONTROL LLT8200-100 - Micro-Epsilon Group
Specs
Measurement Capability Form; Surface Profilometry; 2D / Line Profile; Area or three dimensional profile; Flatness; Parallelism; Squareness / Angularity; Step Height; Thickness; Straightness; Roundness; Defects, dimples or film residues; Warp / Bow
Technology Optical / Laser
Applications Aerospace / Defense; Automotive; Bearings, Gears, Shafting, Seals, etc.; Flat Panel Display; MEMS; Precision Machining / Grinding; Semiconductors; Coatings / Films; Electronics; Medical; Production or Factory Use
View Details
Roughness Tester - PCE-RT 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Roughness; Rc, Rsk,
Technology Contact / Stylus
Accuracy < ± 10%
View Details
High-accuracy Probing Systems - SPRINT Technology - Renishaw
Specs
Measurement Capability Area or three dimensional profile
Technology Contact / Stylus
Applications Precision Machining / Grinding
View Details
2D Laser Processing Machines -  - Mitsubishi Electric Automation, Inc.
Mitsubishi Electric Automation, Inc.
Specs
Measurement Capability 2D / Line Profile
View Details