Caplugs ESD D-Subminiature Caps DS-50Q4

Description
DS Series non-sloughing caps are designed to meet the stringent requirements of M 5501/32. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: ICP Compound Standard Color: Black For other material & color options contact customer service at 1.888.CAPLUGS
Request a Quote
Description
DS Series non-sloughing caps are designed to meet the stringent requirements of M 5501/32. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: ICP Compound Standard Color: Black For other material & color options contact customer service at 1.888.CAPLUGS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
ESD D-Subminiature Caps
DS-50Q4
ESD D-Subminiature Caps DS-50Q4
DS Series non-sloughing caps are designed to meet the stringent requirements of M 5501/32. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: ICP Compound Standard Color: Black For other material & color options contact customer service at 1.888.CAPLUGS

DS Series non-sloughing caps are designed to meet the stringent requirements of M 5501/32.
This product has been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
  2. Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Material: ICP Compound
Standard Color: Black
For other material & color options contact customer service at 1.888.CAPLUGS

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number DS-50Q4
Product Name ESD D-Subminiature Caps
Material ICP Compound
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Caps for Threaded Connectors - CEC-29 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details
UN / UNS Caps - DC-20 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1 1/4" NPT; (1-33/64-14)
View Details