Caplugs Conductive Caps for Threaded Connectors CEC-32

Description
CEC series conductive caps are for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. Meet specs MS/AS 90376, SAE AS85049/138 This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For additional material & color options contact customer service at 1.888.CAP.LUGS
Request a Quote
Description
CEC series conductive caps are for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. Meet specs MS/AS 90376, SAE AS85049/138 This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For additional material & color options contact customer service at 1.888.CAP.LUGS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conductive Caps for Threaded Connectors - CEC-32 - Caplugs
Buffalo, NY, USA
Conductive Caps for Threaded Connectors
CEC-32
Conductive Caps for Threaded Connectors CEC-32
CEC series conductive caps are for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. Meet specs MS/AS 90376, SAE AS85049/138 This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For additional material & color options contact customer service at 1.888.CAP.LUGS

CEC series conductive caps are for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector.

  • Meet specs MS/AS 90376, SAE AS85049/138

This product has been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78

Material: Conductive Polyethylene Copolymer (EVA)
Standard Color: Black
For additional material & color options contact customer service at 1.888.CAP.LUGS

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number CEC-32
Product Name Conductive Caps for Threaded Connectors
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

UN / UNS Caps - DC-3 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 3/8" NPT; (3/16)
View Details
Conductive Caps for Threaded Connectors - CEC-07 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details