Caplugs Anodizing Discs AD01687

Description
AD-SH Series anodizing discs are best suited for hard or soft anodizing. These discs are conformable and resistant to chemicals and abrasions. Low temperature usage up to 170°F (77°C) Chemically resistant Abrasion resistant Clean removal (no adhesive residue) Conformable Material: Vinyl Tape Standard Color: Tan
Request a Quote
Description
AD-SH Series anodizing discs are best suited for hard or soft anodizing. These discs are conformable and resistant to chemicals and abrasions. Low temperature usage up to 170°F (77°C) Chemically resistant Abrasion resistant Clean removal (no adhesive residue) Conformable Material: Vinyl Tape Standard Color: Tan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anodizing Discs - AD01687 - Caplugs
Buffalo, NY, USA
Anodizing Discs
AD01687
Anodizing Discs AD01687
AD-SH Series anodizing discs are best suited for hard or soft anodizing. These discs are conformable and resistant to chemicals and abrasions. Low temperature usage up to 170°F (77°C) Chemically resistant Abrasion resistant Clean removal (no adhesive residue) Conformable Material: Vinyl Tape Standard Color: Tan

AD-SH Series anodizing discs are best suited for hard or soft anodizing. These discs are conformable and resistant to chemicals and abrasions.

  • Low temperature usage up to 170°F (77°C)
  • Chemically resistant
  • Abrasion resistant
  • Clean removal (no adhesive residue)
  • Conformable

Material: Vinyl Tape
Standard Color: Tan

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number AD01687
Product Name Anodizing Discs
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF017MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Lead Foil Discs - LF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Powder Peel Blue Discs - PB00500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Rubber Blasting Tape - BT100-4000 - Caplugs
Specs
Type Adhesive Tape
Width 4 inches (102 mm)
View Details