Caplugs Powder Peel Blue Discs PB04750

Description
PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin tape and is suited for use on curved surfaces or profiles. Temperatures up to 400°F (204°C) 1 mil polyester, 2 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Blue
Request a Quote
Description
PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin tape and is suited for use on curved surfaces or profiles. Temperatures up to 400°F (204°C) 1 mil polyester, 2 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powder Peel Blue Discs - PB04750 - Caplugs
Buffalo, NY, USA
Powder Peel Blue Discs
PB04750
Powder Peel Blue Discs PB04750
PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin tape and is suited for use on curved surfaces or profiles. Temperatures up to 400°F (204°C) 1 mil polyester, 2 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Blue

PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin tape and is suited for use on curved surfaces or profiles.

  • Temperatures up to 400°F (204°C)
  • 1 mil polyester, 2 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue

Material: Polyester
Standard Color: Blue

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PB04750
Product Name Powder Peel Blue Discs
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF010MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Lead Foil Discs - LF035MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Rubber Blasting Tape - BT100-2000 - Caplugs
Specs
Type Adhesive Tape
Width 2 inches (50.8 mm)
View Details
Kwiky Dot™ Discs - KD01937 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details