PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Length 21.00
Bulb
Type: NA
Finish: Oak/Walnut
Weight: 1.7
Product Name: 18`` Bourbon Street Blade
UPC: 840506005143
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 6
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675997 |
| Product Name | FP1018 Fans-Blades |