HVAC Fans for Agriculture Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made of lightweight components for ease of installation and maintenance. Moreover, the fan blades have a cutting-edge design with a sleek and smooth appearance.
SW/SE series impellers are ideally suited for corrosive conditions. The fiberglass blades are corrosion resistant to moisture and over 150 chemicals. In addition, the SW/SE series has the ability to run up to 15% higher RPM for enhanced performance as compared to aluminum or thermoplastic impellers. The SW/SE series blades have a state-of-the-art aerodynamic design that reduces vibration and delivers required airflow at lower tip speeds for a quieter and more efficient operation.
Applications
SW/SE Series Impellers range from 20 - 60 inches diameter and may be used in general purpose direct or belt drive applications such as:
Commercial HVAC and Exhaust Fans
Agriculture and Livestock
Spray Booths and Paint Booths
Industrial Parts Washers
Small Cooling Towers
Radiators and Diesel Generators
Misting Fans
Marine Applications
Green's Maintenance
Ventilators, Air Washers, Humidifiers
Small Chillers and Condensers
HVAC Fans for Agriculture
Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made of lightweight components for ease of installation and maintenance. Moreover, the fan blades have a cutting-edge design with a sleek and smooth appearance.
SW/SE series impellers are ideally suited for corrosive conditions. The fiberglass blades are corrosion resistant to moisture and over 150 chemicals. In addition, the SW/SE series has the ability to run up to 15% higher RPM for enhanced performance as compared to aluminum or thermoplastic impellers. The SW/SE series blades have a state-of-the-art aerodynamic design that reduces vibration and delivers required airflow at lower tip speeds for a quieter and more efficient operation.
Applications
SW/SE Series Impellers range from 20 - 60 inches diameter and may be used in general purpose direct or belt drive applications such as:
- Commercial HVAC and Exhaust Fans
- Agriculture and Livestock
- Spray Booths and Paint Booths
- Industrial Parts Washers
- Small Cooling Towers
- Radiators and Diesel Generators
- Misting Fans
- Marine Applications
- Green's Maintenance
- Ventilators, Air Washers, Humidifiers
- Small Chillers and Condensers