PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 1.00
Length 1.00
Bulb
Finish: Antique Brass
Weight: 18.96
Product Name: Abs Chinese Palm Blade
UPC: 840506057135
Category: Blades
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 20.37
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 651276 |
| Product Name | BPW5240AB Fans-Blades |