PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 20.00
Bulb
Qty: 3
Wattage: 40
Finish: Mossoro Walnut
Weight: 30
Product Name: 52`` Ceiling Fan With Light
UPC: 706411034572
Category: Ceiling Fan
Glass: Excavation
Safety Rating: UL
Safety Listing: Wet
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 60
Light Kit: Included
Speeds: 3 Speed
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 87
Airflow Efficienty: 5241
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 414803 |
| Product Name | F621-MW Fans-Ceiling Fans |