PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Appliance White
Weight: 19.3
Product Name: Pro Builder Aw With 52 Square
UPC: 98612936534
Category: Fans
Wire: 6``
Motor size: 153x12
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Light Kit: Included
Speeds: Three
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 414168 |
| Product Name | PFLK41-AW Fans-Ceiling Fans |