PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 20.80
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: New Tortoise Shell
Weight: 17
Product Name: 14`` Indoor Ceiling Fan
UPC: 822920197031
Category: Fan d`lier
Glass: Carved Scavo
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Motor size: 90AL Motor
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 21
Blade span: 21
Blade type: Burled Cherry
Electricity Use: 46
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 500/High - 1081
Optional Control: WLC300 - 3-Speed Fan & Light Dimming Wall Control
Airflow Efficienty: 2195
Airflow Efficienty: 47
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 410161 |
| Product Name | 14-280-FD-56 Fans-Ceiling Fans |