PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Tannery Bronze
Weight: 26
Product Name: Three Light Ceiling Fan
UPC: 783927281614
Category: Ceiling Fans
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 62
Light Kit: Integrated
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5058
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403282 |
| Product Name | 300119TZ Fans-Damp Location |