PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.00
Length 17.00
Bulb
Finish: Satin Nickel
Weight: 17.85
Product Name: Fan
UPC: 840506051515
Category: Fan-Multi
Safety Listing: Dry
Motor size: 153X18
Manufacturer's Warranty: Lifetime
Electricity Use: 49
Speeds: 4-Speeds
Optional Control: Includes four-speed wall control (CW40) (fan only)
Reverse Air: Yes
Airflow Efficienty: 4207
Airflow Efficienty: 86
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 417747 |
| Product Name | FP4520SN Fans-Ceiling Fans |