PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 12.75
Bulb
Finish: White
Weight: 26
Product Name: 54`` Ceiling Fan
UPC: 783927281775
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 54
Electricity Use: 68
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6316
Airflow Efficienty: 93
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403218 |
| Product Name | 300104WH Fans-Ceiling Fans |