PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.55
Length 13.55
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Black
Product Name: Fan
UPC: 840506058750
Category: Fans
Safety Listing: Dry
Motor size: 153X20
Manufacturer's Warranty: Lifetime
Blade pitch: 13
Blade span: 52
Electricity Use: 61
Optional Control: YES
Airflow Efficienty: 98
Airflow Efficienty: 5983
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312510 |
| Product Name | FP6225BL Fans-Ceiling Fans |