PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 3
Wattage: 40
Finish: Antique Silver
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 172x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Special Tip
Electricity Use: 65
Light Kit: Included
Speeds: 162/109/80/45 RPM
Optional Control: 7-1192-6, Slider Wall Control
Reverse Air: Reversible
Airflow Efficienty: 4745
Airflow Efficienty: 73
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 402410 |
| Product Name | 36525-992 Fans-Ceiling Fans |