PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.30
Length 19.30
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte White
Weight: 16.53
Product Name: 52`` Fan
UPC: 840506054943
Category: Fan-Uni
Glass: White Frosted
Safety Listing: Dry
Motor size: 153X15
Manufacturer's Warranty: Lifetime
Electricity Use: 64
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 5897
Airflow Efficienty: 92
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312548 |
| Product Name | BP220MW-220 Fans-Ceiling Fans |