PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.50
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Polished Nickel
Weight: 17.01
Product Name: 52`` Ceiling Fan
UPC: 008297120357
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 10.08
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 57
Light Kit: Included
Speeds: 3 speed
Optional Control: Includes Wall / Hand Remote with downlight.
Reverse Air: Yes
Airflow Efficienty: 4804
Airflow Efficienty: 85
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 393883 |
| Product Name | 4MDR52PND Fans-Ceiling Fans |