PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Antique Copper
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 414132 |
| Product Name | EN-AC-188-52MHS-LK60A-AC Fans-Ceiling Fans |