PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 14.60
Bulb
Qty: 1
Wattage: 50
Finish: Brushed Pewter
Weight: 31.83
Product Name: 68`` Indoor Ceiling Fan
UPC: 822920230455
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 68
Blade type: Hickory
Electricity Use: 106
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 31/High - 108
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 9322
Airflow Efficienty: 87.8
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372594 |
| Product Name | 68-227-5HK-187 Fans-Ceiling Fans |