PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 10
Finish: Bark & Gold
Weight: 22
Product Name: 52`` Indoor Ceiling Fan
UPC: 822920067945
Category: Ceiling Fan
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: 52-FB4-MA-PA
Electricity Use: 64
Light Kit: Included
Speeds: 3 Speed, RPM: Low - 63/High - 183
Optional Control: Fan & Light Pull Chain Incl.
Reverse Air: Yes
Airflow Efficienty: 5408
Airflow Efficienty: 83.8
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372566 |
| Product Name | KP-52-100-MO-52 Fans-Ceiling Fans |