PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.48
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Antique Copper
Weight: 21.21
Product Name: 52`` Indoor Ceiling Fan
UPC: 822920082269
Category: Ceiling Fan
Glass: Cream Marble Included
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: 52-FB4-MA-TK
Electricity Use: 64
Light Kit: Included
Speeds: 3 Speed, RPM: Low - 70/High - 187
Optional Control: Fan & Light Pull Chain Incl.
Reverse Air: Yes
Airflow Efficienty: 4883
Airflow Efficienty: 75.5
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372563 |
| Product Name | KP-52-105-MO-16 Fans-Ceiling Fans |