PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.71
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Roman Bronze
Weight: 21.5
Product Name: 52`` Ceiling Fan
UPC: 026586972012
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.11 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 10.3
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: ABS
Electricity Use: 59
Light Kit: Included
Speeds: 3 speed RPM: Low - 78/High - 182
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5046
Airflow Efficienty: 85
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 404516 |
| Product Name | 5WS52RBD-L Fans-Ceiling Fans |