PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 19.20
Length 19.20
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Bronze Accent
Weight: 26.54
Product Name: 72`` Dc Fan
UPC: 840506056107
Category: Fan-Uni
Glass: Amber linen
Safety Listing: Dry
Motor size: Dc-165M
Manufacturer's Warranty: Lifetime
Electricity Use: 60
Speeds: 6-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 6466
Airflow Efficienty: 214
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366559 |
| Product Name | FPD8089BA Fans-Ceiling Fans |