PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 14.62
Length 14.62
Bulb
Finish: Oil-Rubbed Bronze
Weight: 13.72
Product Name: Edgewood Deluxe Wet Location: Oil Rubbed Bronze
UPC: 840506057906
Category: Fan-Uni
Safety Listing: Wet
Wire: 80
Motor size: 212 X 25
Manufacturer's Warranty: Lifetime
Blade pitch: 16
Blade span: 60
Electricity Use: 97
Optional Control: No
Airflow Efficienty: 9173
Airflow Efficienty: 94
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366522 |
| Product Name | TF971OB Fans-Wet Location |