Hunter Fan Company Bayview - 54" 23980

Description
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Provencal Gold Finish Antique Dark Wicker / Antique Dark Plastic Palm Leaf Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5803 Hands Free Canopy Damp-rated for use in covered porches, patios, and sunrooms ENERGY STAR® Limited Lifetime Warranty
Description
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Provencal Gold Finish Antique Dark Wicker / Antique Dark Plastic Palm Leaf Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5803 Hands Free Canopy Damp-rated for use in covered porches, patios, and sunrooms ENERGY STAR® Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Bayview - 54" - 23980 - Hunter Fan Company
Memphis, TN, USA
Bayview - 54"
23980
Bayview - 54" 23980
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Provencal Gold Finish Antique Dark Wicker / Antique Dark Plastic Palm Leaf Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5803 Hands Free Canopy Damp-rated for use in covered porches, patios, and sunrooms ENERGY STAR® Limited Lifetime Warranty

Casual

Outdoors

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Provencal Gold Finish
  • Antique Dark Wicker / Antique Dark Plastic Palm Leaf Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5803
  • Hands Free Canopy
  • Damp-rated for use in covered porches, patios, and sunrooms
  • ENERGY STAR®
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23980
Product Name Bayview - 54"
Unlock Full Specs
to access all available technical data

Similar Products