PRODUCT DETAILS / SPECS
Height: 16.94
Bulb
Finish: Tuscan Bronze
Weight: 33
Product Name: Fan Motor
UPC: 026586952922
Category: Motor
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Wire: 6.5`
Motor size: 212X25
Motor housing: 15.35
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Electricity Use: 112
Speeds: 3 speed RPM: Low - 71/High - 1
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 7543
Airflow Efficienty: 68
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304449 |
| Product Name | 5SITB Fans-Ceiling Fans |