PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.91
Length 13.91
Bulb
Finish: Oil-Rubbed Bronze
Weight: 19.14
Product Name: Cancun Wet Location: Oil Rubbed Bronze
UPC: 840506056350
Category: Fan-Uni
Safety Listing: Wet
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 71
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5505
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366209 |
| Product Name | FP8012OB Fans-Wet Location |