PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 13.60
Length 13.60
Bulb
Finish: Satin Nickel
Weight: 15.37
Product Name: 42`` Fan
UPC: 840506056336
Category: Fan-Uni
Safety Listing: Damp
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 47
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3943
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366204 |
| Product Name | FP8042SN Fans-Ceiling Fans |