PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 13.40
Bulb
Finish: Brushed Cocoa
Weight: 45
Product Name: Ceiling Fan
UPC: 743928644061
Category: Ceiling Fans
Safety Rating: ETL
Safety Listing: Wet
Motor housing: XTR200 30
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 14
Blade span: 60
Speeds: 4 Speeds, RPM: High - 167
Optional Control: Pull Chain
Reverse Air: No
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 360132 |
| Product Name | C19546K Fans-Wet Location |