PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Olde Bronze
Weight: 27
Product Name: Three Light Ceiling Fan
UPC: 783927281997
Category: Ceiling Fans
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 70
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5022
Airflow Efficienty: 72
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403257 |
| Product Name | 300114OZ Fans-Ceiling Fans |