Hunter Fan Company The Osprey - 56" 28496

Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Textured Snow White Finish White Blades 12° Blade pitch Number of Blades: 3 1 Position Mounting 3 Speeds CFM High: 7037 Limited Lifetime Warranty Rated for commercial use Wall control included
Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Textured Snow White Finish White Blades 12° Blade pitch Number of Blades: 3 1 Position Mounting 3 Speeds CFM High: 7037 Limited Lifetime Warranty Rated for commercial use Wall control included

Suppliers

Company
Product
Description
Supplier Links
The Osprey - 56" - 28496 - Hunter Fan Company
Memphis, TN, USA
The Osprey - 56"
28496
The Osprey - 56" 28496
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Textured Snow White Finish White Blades 12° Blade pitch Number of Blades: 3 1 Position Mounting 3 Speeds CFM High: 7037 Limited Lifetime Warranty Rated for commercial use Wall control included

Traditional

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Textured Snow White Finish
  • White Blades
  • 12° Blade pitch
  • Number of Blades: 3
  • 1 Position Mounting
  • 3 Speeds
  • CFM High: 7037
  • Limited Lifetime Warranty
  • Rated for commercial use
  • Wall control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28496
Product Name The Osprey - 56"
Unlock Full Specs
to access all available technical data

Similar Products