PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 18.50
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 40
Finish: Satin Natural White
Weight: 28.6
Product Name: Three Light Fan
UPC: 783927366861
Category: Fans
Glass: White Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 78``
Motor size: 188X25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function 3 Speed CoolTouch�� Control System
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347867 |
| Product Name | 300142SNW Fans-Ceiling Fans |