PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 20.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Adobe Cream
Weight: 26.4
Product Name: Two Light Fan
UPC: 783927366571
Category: Fans
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 78``
Motor size: 172X20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Integrated
Speeds: 3
Optional Control: Basic Function CoolTouch�� Control System
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347854 |
| Product Name | 337016ADC Fans-Ceiling Fans |