PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.50
Bulb
Qty: 1
Wattage: 100
Finish: White
Weight: 24
Product Name: 52`` Ceiling Fan
UPC: 783927366779
Category: Fans
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 78``
Motor size: 153X18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Integrated
Optional Control: Basic Function CoolTouch�� Control System
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347839 |
| Product Name | 300145WH Fans-Ceiling Fans |