PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 15.25
Bulb
Finish: White
Weight: 14
Product Name: 58`` Ceiling Fan
UPC: 783927366748
Category: Fans
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 78``
Motor size: 100X65
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 38,48,58
Speeds: 6
Optional Control: Full Function 6 Speed CoolTouch�� DC Control Syst
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347836 |
| Product Name | 300146WH Fans-Ceiling Fans |