PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Antique Copper
Weight: 27.8
Product Name: Antique Copper fan comes with combination Antique Copper/Mahogany designer Blade
UPC: 98612547815
Category: Fans
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Speeds: Three
Optional Control: Remote and wall control compatible
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 345213 |
| Product Name | LFR-AC Fans-Ceiling Fans |